Vishay Intertechnology, Inc. RES 487K OHM 1/4W 1% AXIAL CMF50487K00FKBF

Description
RES 487Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 487Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/4W 1% AXIAL - CMF50487K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/4W 1% AXIAL
CMF50487K00FKBF
RES 487K OHM 1/4W 1% AXIAL CMF50487K00FKBF
RES 487Kohm 1/4W 1% AXIAL

RES 487Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50487K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50487K00FKBF-ND
Through Hole Resistors CMF50487K00FKBF-ND
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 487K 1% T-1 B14 Vishay - 67P7594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 487K 1% T-1 B14 Vishay
67P7594
Cmf-50 487K 1% T-1 B14 Vishay 67P7594
CMF-50 487K 1% T-1 B14

CMF-50 487K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50487K00FKBF CMF50487K00FKBF-ND 67P7594
Product Name RES 487K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 487K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers