Vishay Intertechnology, Inc. Through Hole Resistors CMF50487K00FHEB

Description
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF487KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF487KQFTR-ND
Through Hole Resistors CMF487KQFTR-ND
487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

487 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 487K OHM 1% 50PPM 1/4W - CMF50487K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1% 50PPM 1/4W
CMF50487K00FHEB
RES 487K OHM 1% 50PPM 1/4W CMF50487K00FHEB
RES 487Kohm 1% 50PPM 1/4W

RES 487Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 487K 1% T-2 Eb E3 Vishay - 67P7593 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 487K 1% T-2 Eb E3 Vishay
67P7593
Cmf-50 487K 1% T-2 Eb E3 Vishay 67P7593
CMF-50 487K 1% T-2 EB e3

CMF-50 487K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF487KQFTR-ND CMF50487K00FHEB 67P7593
Product Name Through Hole Resistors RES 487K OHM 1% 50PPM 1/4W Cmf-50 487K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details