Vishay Intertechnology, Inc. Through Hole Resistors CMF5047R500FKR6

Description
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5047R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047R500FKR6-ND
Through Hole Resistors CMF5047R500FKR6-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47.5 OHM 1/4W 1% AXIAL - CMF5047R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/4W 1% AXIAL
CMF5047R500FKR6
RES 47.5 OHM 1/4W 1% AXIAL CMF5047R500FKR6
RES 47.5ohm 1/4W 1% AXIAL

RES 47.5ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,47.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5373
Resistor,metal Film,47.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5373
Resistor,Metal Film,47.5Ohms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,47.5Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047R500FKR6-ND CMF5047R500FKR6 40C5373
Product Name Through Hole Resistors RES 47.5 OHM 1/4W 1% AXIAL Resistor,metal Film,47.5Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details