Vishay Intertechnology, Inc. Through Hole Resistors CMF5047R000JLEB

Description
47 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5047R000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047R000JLEB-ND
Through Hole Resistors CMF5047R000JLEB-ND
47 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 47 OHM 1/4W 5% AXIAL - CMF5047R000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 5% AXIAL
CMF5047R000JLEB
RES 47 OHM 1/4W 5% AXIAL CMF5047R000JLEB
RES 47ohm 1/4W 5% AXIAL

RES 47ohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 47 5% T-0 Eb E3 Vishay - 67P7541 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47 5% T-0 Eb E3 Vishay
67P7541
Cmf-50 47 5% T-0 Eb E3 Vishay 67P7541
CMF-50 47 5% T-0 EB e3

CMF-50 47 5% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047R000JLEB-ND CMF5047R000JLEB 67P7541
Product Name Through Hole Resistors RES 47 OHM 1/4W 5% AXIAL Cmf-50 47 5% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details