Vishay Intertechnology, Inc. Through Hole Resistors CMF5047R000GKBF

Description
47 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5047R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047R000GKBF-ND
Through Hole Resistors CMF5047R000GKBF-ND
47 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5047R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5047R000GKBF
Metal Film Resistors - CMF5047R000GKBF
Metal Film Resistors - Through Hole CMF-50 47 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 47 2% T-1 B14

Supplier's Site
Cmf-50 47 2% T-1 B14 Vishay - 67P7539 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47 2% T-1 B14 Vishay
67P7539
Cmf-50 47 2% T-1 B14 Vishay 67P7539
CMF-50 47 2% T-1 B14

CMF-50 47 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047R000GKBF-ND CMF5047R000GKBF 67P7539
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 47 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details