Vishay Intertechnology, Inc. RES 47 OHM 1/4W 1% AXIAL CMF5047R000FKR6

Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 1% AXIAL - CMF5047R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 1% AXIAL
CMF5047R000FKR6
RES 47 OHM 1/4W 1% AXIAL CMF5047R000FKR6
RES 47ohm 1/4W 1% AXIAL

RES 47ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5047R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047R000FKR6-ND
Through Hole Resistors CMF5047R000FKR6-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 47 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5368 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 47 Ohm, +/1 Percent, 100 Ppm Vishay
40C5368
Cmf50, 47 Ohm, +/1 Percent, 100 Ppm Vishay 40C5368
CMF50, 47 Ohm, +/- 1 Percent, 100 ppm

CMF50, 47 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047R000FKR6 CMF5047R000FKR6-ND 40C5368
Product Name RES 47 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 47 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers