Vishay Intertechnology, Inc. RES 47 OHM 1/4W 1% AXIAL CMF5047R000FKEB

Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 1% AXIAL - CMF5047R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 1% AXIAL
CMF5047R000FKEB
RES 47 OHM 1/4W 1% AXIAL CMF5047R000FKEB
RES 47ohm 1/4W 1% AXIAL

RES 47ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5047R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047R000FKEB-ND
Through Hole Resistors CMF5047R000FKEB-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 47 1% T-1 Eb E3 Vishay - 67P7534 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47 1% T-1 Eb E3 Vishay
67P7534
Cmf-50 47 1% T-1 Eb E3 Vishay 67P7534
CMF-50 47 1% T-1 EB e3

CMF-50 47 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047R000FKEB CMF5047R000FKEB-ND 67P7534
Product Name RES 47 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 47 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers