Vishay Intertechnology, Inc. RES 47 OHM 1/4W 1% AXIAL CMF5047R000FKBF

Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 1% AXIAL - CMF5047R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 1% AXIAL
CMF5047R000FKBF
RES 47 OHM 1/4W 1% AXIAL CMF5047R000FKBF
RES 47ohm 1/4W 1% AXIAL

RES 47ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5047R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047R000FKBF-ND
Through Hole Resistors CMF5047R000FKBF-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 47 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5367 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 47 Ohm, +/1 Percent, 100 Ppm Vishay
40C5367
Cmf50, 47 Ohm, +/1 Percent, 100 Ppm Vishay 40C5367
CMF50, 47 Ohm, +/- 1 Percent, 100 ppm

CMF50, 47 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047R000FKBF CMF5047R000FKBF-ND 40C5367
Product Name RES 47 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 47 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details