Vishay Intertechnology, Inc. Through Hole Resistors CMF5047K500FKBF

Description
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5047K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047K500FKBF-ND
Through Hole Resistors CMF5047K500FKBF-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5047K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5047K500FKBF
Metal Film Resistors - CMF5047K500FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Metal Film Resistor; Resistance Vishay - 40C5363 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor; Resistance Vishay
40C5363
Metal Film Resistor; Resistance Vishay 40C5363
METAL FILM RESISTOR; RESISTANCE: 47.5KOHM; RESISTANCE TOLERANCE: 1%; TEMPERATURE COEFFICIENT: 100PPM

METAL FILM RESISTOR; RESISTANCE: 47.5KOHM; RESISTANCE TOLERANCE: 1%; TEMPERATURE COEFFICIENT: 100PPM

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047K500FKBF-ND CMF5047K500FKBF 40C5363
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details