Vishay Intertechnology, Inc. RES 47.5K OHM 1/4W 1% AXIAL CMF5047K500FHEK

Description
RES 47.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/4W 1% AXIAL - CMF5047K500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/4W 1% AXIAL
CMF5047K500FHEK
RES 47.5K OHM 1/4W 1% AXIAL CMF5047K500FHEK
RES 47.5Kohm 1/4W 1% AXIAL

RES 47.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5047K500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047K500FHEK-ND
Through Hole Resistors CMF5047K500FHEK-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47.5Kohm, 250Mw, 1%; Resistance Vishay - 63M2672 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5Kohm, 250Mw, 1%; Resistance Vishay
63M2672
Metal Film Resistor, 47.5Kohm, 250Mw, 1%; Resistance Vishay 63M2672
METAL FILM RESISTOR, 47.5KOHM, 250mW, 1%; Resistance:47.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5KOHM, 250mW, 1%; Resistance:47.5kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047K500FHEK CMF5047K500FHEK-ND 63M2672
Product Name RES 47.5K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 47.5Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details