Vishay Intertechnology, Inc. RES 47K OHM 1/4W 5% AXIAL CMF5047K000JNEA

Description
RES 47Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/4W 5% AXIAL - CMF5047K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/4W 5% AXIAL
CMF5047K000JNEA
RES 47K OHM 1/4W 5% AXIAL CMF5047K000JNEA
RES 47Kohm 1/4W 5% AXIAL

RES 47Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5047K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047K000JNEA-ND
Through Hole Resistors CMF5047K000JNEA-ND
47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5047K000JNEA CMF5047K000JNEA-ND
Product Name RES 47K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details