Vishay Intertechnology, Inc. Metal Film Resistors - CMF5047K000GKR6

Description
Metal Film Resistors - Through Hole CMF-50 47K 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 47K 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5047K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5047K000GKR6
Metal Film Resistors - CMF5047K000GKR6
Metal Film Resistors - Through Hole CMF-50 47K 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 47K 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF5047K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047K000GKR6-ND
Through Hole Resistors CMF5047K000GKR6-ND
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 47K 2% T-1 Re6 Vishay - 67P7522 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47K 2% T-1 Re6 Vishay
67P7522
Cmf-50 47K 2% T-1 Re6 Vishay 67P7522
CMF-50 47K 2% T-1 RE6

CMF-50 47K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047K000GKR6 CMF5047K000GKR6-ND 67P7522
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 47K 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers