Vishay Intertechnology, Inc. RES 47K OHM 1/4W 2% AXIAL CMF5047K000GKBF

Description
RES 47Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1/4W 2% AXIAL - CMF5047K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/4W 2% AXIAL
CMF5047K000GKBF
RES 47K OHM 1/4W 2% AXIAL CMF5047K000GKBF
RES 47Kohm 1/4W 2% AXIAL

RES 47Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5047K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5047K000GKBF-ND
Through Hole Resistors CMF5047K000GKBF-ND
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 47K 2% T-1 B14 Vishay - 67P7521 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 47K 2% T-1 B14 Vishay
67P7521
Cmf-50 47K 2% T-1 B14 Vishay 67P7521
CMF-50 47K 2% T-1 B14

CMF-50 47K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5047K000GKBF CMF5047K000GKBF-ND 67P7521
Product Name RES 47K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 47K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details