Vishay Intertechnology, Inc. RES 475 OHM 1/4W 1% AXIAL CMF50475R00FKEK

Description
RES 475ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/4W 1% AXIAL - CMF50475R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/4W 1% AXIAL
CMF50475R00FKEK
RES 475 OHM 1/4W 1% AXIAL CMF50475R00FKEK
RES 475ohm 1/4W 1% AXIAL

RES 475ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50475R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50475R00FKEK-ND
Through Hole Resistors CMF50475R00FKEK-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 475 1% T-1 Ek E3 Vishay - 67P7586 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 475 1% T-1 Ek E3 Vishay
67P7586
Cmf-50 475 1% T-1 Ek E3 Vishay 67P7586
CMF-50 475 1% T-1 EK e3

CMF-50 475 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50475R00FKEK CMF50475R00FKEK-ND 67P7586
Product Name RES 475 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 475 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers