Vishay Precision Group 475 Ohm 4W 200V Resistor CMF50475R00FHEB

Description
475 Ohm 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF50475R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 Ohm, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50475R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
475 Ohm 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF50475R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 Ohm, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50475R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
475 Ohm 4W 200V Resistor - 53-CMF50475R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
475 Ohm 4W 200V Resistor
53-CMF50475R00FHEB
475 Ohm 4W 200V Resistor 53-CMF50475R00FHEB
475 Ohm 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF50475R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 Ohm, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50475R00FHEB can be used for catalog matching and distributor lookup.

475 Ohm 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF50475R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 Ohm, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50475R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 475 OHM 1/4W 1% AXIAL - CMF50475R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/4W 1% AXIAL
CMF50475R00FHEB
RES 475 OHM 1/4W 1% AXIAL CMF50475R00FHEB
RES 475ohm 1/4W 1% AXIAL

RES 475ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF475QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475QFCT-ND
Through Hole Resistors CMF475QFCT-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF475QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF475QFTR-ND
Through Hole Resistors CMF475QFTR-ND
475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 475 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8090 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8090
Metal Film Resistor, 475 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8090
METAL FILM RESISTOR, 475 OHM, 250 MW, 1%, FULL REEL; Resistance:475ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 475 OHM, 250 MW, 1%, FULL REEL; Resistance:475ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 475 Ohm, 250 Mw, 1%; Resistance Vishay - 67P7584 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475 Ohm, 250 Mw, 1%; Resistance Vishay
67P7584
Metal Film Resistor, 475 Ohm, 250 Mw, 1%; Resistance Vishay 67P7584
METAL FILM RESISTOR, 475 OHM, 250 MW, 1%; Resistance:475ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 475 OHM, 250 MW, 1%; Resistance:475ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF50475R00FHEB CMF50475R00FHEB CMF475QFCT-ND 83R8090 67P7584
Product Name 475 Ohm 4W 200V Resistor RES 475 OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 475 Ohm, 250 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 475 Ohm, 250 Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details