Vishay Intertechnology, Inc. Through Hole Resistors CMF50475K00FHEK

Description
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50475K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50475K00FHEK-ND
Through Hole Resistors CMF50475K00FHEK-ND
475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

475 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 475K OHM 1/4W 1% AXIAL - CMF50475K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/4W 1% AXIAL
CMF50475K00FHEK
RES 475K OHM 1/4W 1% AXIAL CMF50475K00FHEK
RES 475Kohm 1/4W 1% AXIAL

RES 475Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 475K 1% T-2 Ek E3 Vishay - 67P7578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 475K 1% T-2 Ek E3 Vishay
67P7578
Cmf-50 475K 1% T-2 Ek E3 Vishay 67P7578
CMF-50 475K 1% T-2 EK e3

CMF-50 475K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50475K00FHEK-ND CMF50475K00FHEK 67P7578
Product Name Through Hole Resistors RES 475K OHM 1/4W 1% AXIAL Cmf-50 475K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers