Vishay Intertechnology, Inc. Through Hole Resistors CMF50470R00GKR6

Description
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50470R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50470R00GKR6-ND
Through Hole Resistors CMF50470R00GKR6-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/4W 2% AXIAL - CMF50470R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 2% AXIAL
CMF50470R00GKR6
RES 470 OHM 1/4W 2% AXIAL CMF50470R00GKR6
RES 470ohm 1/4W 2% AXIAL

RES 470ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 470 2% T-1 Re6 Vishay - 67P7573 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 470 2% T-1 Re6 Vishay
67P7573
Cmf-50 470 2% T-1 Re6 Vishay 67P7573
CMF-50 470 2% T-1 RE6

CMF-50 470 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50470R00GKR6-ND CMF50470R00GKR6 67P7573
Product Name Through Hole Resistors RES 470 OHM 1/4W 2% AXIAL Cmf-50 470 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers