Vishay Intertechnology, Inc. Through Hole Resistors CMF50470R00GKBF

Description
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50470R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50470R00GKBF-ND
Through Hole Resistors CMF50470R00GKBF-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/4W 2% AXIAL - CMF50470R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 2% AXIAL
CMF50470R00GKBF
RES 470 OHM 1/4W 2% AXIAL CMF50470R00GKBF
RES 470ohm 1/4W 2% AXIAL

RES 470ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 470 2% T-1 B14 Vishay - 67P7572 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 470 2% T-1 B14 Vishay
67P7572
Cmf-50 470 2% T-1 B14 Vishay 67P7572
CMF-50 470 2% T-1 B14

CMF-50 470 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50470R00GKBF-ND CMF50470R00GKBF 67P7572
Product Name Through Hole Resistors RES 470 OHM 1/4W 2% AXIAL Cmf-50 470 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers