Vishay Intertechnology, Inc. RES 470 OHM 1/4W 1% AXIAL CMF50470R00FNEB

Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/4W 1% AXIAL - CMF50470R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 1% AXIAL
CMF50470R00FNEB
RES 470 OHM 1/4W 1% AXIAL CMF50470R00FNEB
RES 470ohm 1/4W 1% AXIAL

RES 470ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50470R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50470R00FNEB-ND
Through Hole Resistors CMF50470R00FNEB-ND
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 470 1% T-00 Eb E3 Vishay - 67P7566 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 470 1% T-00 Eb E3 Vishay
67P7566
Cmf-50 470 1% T-00 Eb E3 Vishay 67P7566
CMF-50 470 1% T-00 EB e3

CMF-50 470 1% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50470R00FNEB CMF50470R00FNEB-ND 67P7566
Product Name RES 470 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 470 1% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details