Vishay Intertechnology, Inc. Through Hole Resistors CMF50470R00FKRE

Description
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50470R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50470R00FKRE-ND
Through Hole Resistors CMF50470R00FKRE-ND
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470 OHM 1/4W 1% AXIAL - CMF50470R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 1% AXIAL
CMF50470R00FKRE
RES 470 OHM 1/4W 1% AXIAL CMF50470R00FKRE
RES 470ohm 1/4W 1% AXIAL

RES 470ohm 1/4W 1% AXIAL

Supplier's Site
Cmf50, 470 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5376 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 470 Ohm, +/1 Percent, 100 Ppm Vishay
40C5376
Cmf50, 470 Ohm, +/1 Percent, 100 Ppm Vishay 40C5376
CMF50, 470 Ohm, +/- 1 Percent, 100 ppm

CMF50, 470 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50470R00FKRE-ND CMF50470R00FKRE 40C5376
Product Name Through Hole Resistors RES 470 OHM 1/4W 1% AXIAL Cmf50, 470 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details