Vishay Intertechnology, Inc. RES 470 OHM 1/4W 1% AXIAL CMF50470R00FKEK

Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/4W 1% AXIAL - CMF50470R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 1% AXIAL
CMF50470R00FKEK
RES 470 OHM 1/4W 1% AXIAL CMF50470R00FKEK
RES 470ohm 1/4W 1% AXIAL

RES 470ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50470R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50470R00FKEK-ND
Through Hole Resistors CMF50470R00FKEK-ND
470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 470 1% T-1 Ek E3 Vishay - 67P7562 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 470 1% T-1 Ek E3 Vishay
67P7562
Cmf-50 470 1% T-1 Ek E3 Vishay 67P7562
CMF-50 470 1% T-1 EK e3

CMF-50 470 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50470R00FKEK CMF50470R00FKEK-ND 67P7562
Product Name RES 470 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 470 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details