Vishay Intertechnology, Inc. Through Hole Resistors CMF50470K00GKR6

Description
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50470K00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50470K00GKR6-ND
Through Hole Resistors CMF50470K00GKR6-ND
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 470K OHM 1/4W 2% AXIAL - CMF50470K00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/4W 2% AXIAL
CMF50470K00GKR6
RES 470K OHM 1/4W 2% AXIAL CMF50470K00GKR6
RES 470Kohm 1/4W 2% AXIAL

RES 470Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 470K 2% T-1 Re6 Vishay - 67P7557 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 470K 2% T-1 Re6 Vishay
67P7557
Cmf-50 470K 2% T-1 Re6 Vishay 67P7557
CMF-50 470K 2% T-1 RE6

CMF-50 470K 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50470K00GKR6-ND CMF50470K00GKR6 67P7557
Product Name Through Hole Resistors RES 470K OHM 1/4W 2% AXIAL Cmf-50 470K 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details