Vishay Intertechnology, Inc. RES 46.4 OHM 1/4W 1% AXIAL CMF5046R400FKEA

Description
RES 46.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/4W 1% AXIAL - CMF5046R400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/4W 1% AXIAL
CMF5046R400FKEA
RES 46.4 OHM 1/4W 1% AXIAL CMF5046R400FKEA
RES 46.4ohm 1/4W 1% AXIAL

RES 46.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5046R400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5046R400FKEA-ND
Through Hole Resistors CMF5046R400FKEA-ND
46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 46.4 1% T-1 Ea E3 Vishay - 67P7506 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 46.4 1% T-1 Ea E3 Vishay
67P7506
Cmf-50 46.4 1% T-1 Ea E3 Vishay 67P7506
CMF-50 46.4 1% T-1 EA e3

CMF-50 46.4 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5046R400FKEA CMF5046R400FKEA-ND 67P7506
Product Name RES 46.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 46.4 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details