Vishay Intertechnology, Inc. RES 46.4 OHM 1/4W 1% AXIAL CMF5046R400FHEK

Description
RES 46.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/4W 1% AXIAL - CMF5046R400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/4W 1% AXIAL
CMF5046R400FHEK
RES 46.4 OHM 1/4W 1% AXIAL CMF5046R400FHEK
RES 46.4ohm 1/4W 1% AXIAL

RES 46.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5046R400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5046R400FHEK-ND
Through Hole Resistors CMF5046R400FHEK-ND
46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 46.4 1% T-2 Ek E3 Vishay - 67P7505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 46.4 1% T-2 Ek E3 Vishay
67P7505
Cmf-50 46.4 1% T-2 Ek E3 Vishay 67P7505
CMF-50 46.4 1% T-2 EK e3

CMF-50 46.4 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5046R400FHEK CMF5046R400FHEK-ND 67P7505
Product Name RES 46.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 46.4 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers