Vishay Intertechnology, Inc. RES 46.4 OHM 1/4W 1% AXIAL CMF5046R400FHEB

Description
RES 46.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1/4W 1% AXIAL - CMF5046R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1/4W 1% AXIAL
CMF5046R400FHEB
RES 46.4 OHM 1/4W 1% AXIAL CMF5046R400FHEB
RES 46.4ohm 1/4W 1% AXIAL

RES 46.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF46.4QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF46.4QFTR-ND
Through Hole Resistors CMF46.4QFTR-ND
46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 46.4 1% T-2 Eb E3 Vishay - 67P7504 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 46.4 1% T-2 Eb E3 Vishay
67P7504
Cmf-50 46.4 1% T-2 Eb E3 Vishay 67P7504
CMF-50 46.4 1% T-2 EB e3

CMF-50 46.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5046R400FHEB CMF46.4QFTR-ND 67P7504
Product Name RES 46.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 46.4 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details