Vishay Intertechnology, Inc. RES 46.4K OHM 1/4W 1% AXIAL CMF5046K400FKRE

Description
RES 46.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/4W 1% AXIAL - CMF5046K400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/4W 1% AXIAL
CMF5046K400FKRE
RES 46.4K OHM 1/4W 1% AXIAL CMF5046K400FKRE
RES 46.4Kohm 1/4W 1% AXIAL

RES 46.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5046K400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5046K400FKRE-ND
Through Hole Resistors CMF5046K400FKRE-ND
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 46.4K 1% T-1 R36 Vishay - 67P7501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 46.4K 1% T-1 R36 Vishay
67P7501
Cmf-50 46.4K 1% T-1 R36 Vishay 67P7501
CMF-50 46.4k 1% T-1 R36

CMF-50 46.4k 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5046K400FKRE CMF5046K400FKRE-ND 67P7501
Product Name RES 46.4K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 46.4K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details