Vishay Intertechnology, Inc. Through Hole Resistors CMF5046K400FKEA

Description
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5046K400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5046K400FKEA-ND
Through Hole Resistors CMF5046K400FKEA-ND
46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5046K400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5046K400FKEA
Metal Film Resistors - CMF5046K400FKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 46.4K 1% T-1 Ea E3 Vishay - 67P7498 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 46.4K 1% T-1 Ea E3 Vishay
67P7498
Cmf-50 46.4K 1% T-1 Ea E3 Vishay 67P7498
CMF-50 46.4K 1% T-1 EA e3

CMF-50 46.4K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5046K400FKEA-ND CMF5046K400FKEA 67P7498
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 46.4K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details