Vishay Intertechnology, Inc. 45.3 OHM 4W Resistor CMF5045R300FHEB

Description
RES 45.3 OHM 1/4W 1% AXIAL Product overview: CMF5045R300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5045R300FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 45.3 OHM 1/4W 1% AXIAL Product overview: CMF5045R300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5045R300FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45.3 OHM 4W Resistor - 53-CMF5045R300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45.3 OHM 4W Resistor
53-CMF5045R300FHEB
45.3 OHM 4W Resistor 53-CMF5045R300FHEB
RES 45.3 OHM 1/4W 1% AXIAL Product overview: CMF5045R300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5045R300FHEB can be used for catalog matching and distributor lookup.

RES 45.3 OHM 1/4W 1% AXIAL Product overview: CMF5045R300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 45.3 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5045R300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF45.3QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF45.3QFTR-ND
Through Hole Resistors CMF45.3QFTR-ND
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF45.3QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF45.3QFCT-ND
Through Hole Resistors CMF45.3QFCT-ND
45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 45.3 OHM 1% 50PPM 1/4W - CMF5045R300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1% 50PPM 1/4W
CMF5045R300FHEB
RES 45.3 OHM 1% 50PPM 1/4W CMF5045R300FHEB
RES 45.3ohm 1% 50PPM 1/4W

RES 45.3ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 45.3 1% T-2 Eb E3 Vishay - 67P7487 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 45.3 1% T-2 Eb E3 Vishay
67P7487
Cmf-50 45.3 1% T-2 Eb E3 Vishay 67P7487
CMF-50 45.3 1% T-2 EB e3

CMF-50 45.3 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5045R300FHEB CMF45.3QFTR-ND CMF5045R300FHEB 67P7487
Product Name 45.3 OHM 4W Resistor Through Hole Resistors RES 45.3 OHM 1% 50PPM 1/4W Cmf-50 45.3 1% T-2 Eb E3 Vishay
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details