Vishay Intertechnology, Inc. Metal Film Resistors - CMF5045K300FKEK

Description
Metal Film Resistors - Through Hole 45.3Kohm 1% 100PPM 1/8W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 45.3Kohm 1% 100PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5045K300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5045K300FKEK
Metal Film Resistors - CMF5045K300FKEK
Metal Film Resistors - Through Hole 45.3Kohm 1% 100PPM 1/8W

Metal Film Resistors - Through Hole 45.3Kohm 1% 100PPM 1/8W

Supplier's Site
Through Hole Resistors - CMF5045K300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5045K300FKEK-ND
Through Hole Resistors CMF5045K300FKEK-ND
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 45.3K 1% T-1 Ek E3 Vishay - 67P7484 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 45.3K 1% T-1 Ek E3 Vishay
67P7484
Cmf-50 45.3K 1% T-1 Ek E3 Vishay 67P7484
CMF-50 45.3K 1% T-1 EK e3

CMF-50 45.3K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5045K300FKEK CMF5045K300FKEK-ND 67P7484
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 45.3K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details