Vishay Intertechnology, Inc. RES 45.3K OHM 1/4W 1% AXIAL CMF5045K300FKEA

Description
RES 45.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/4W 1% AXIAL - CMF5045K300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W 1% AXIAL
CMF5045K300FKEA
RES 45.3K OHM 1/4W 1% AXIAL CMF5045K300FKEA
RES 45.3Kohm 1/4W 1% AXIAL

RES 45.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5045K300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5045K300FKEA-ND
Through Hole Resistors CMF5045K300FKEA-ND
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5045K300FKEA CMF5045K300FKEA-ND
Product Name RES 45.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details