Vishay Intertechnology, Inc. RES 453K OHM 1/4W .1% AXIAL CMF50453K00BEEB

Description
RES 453Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 453Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453K OHM 1/4W .1% AXIAL - CMF50453K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453K OHM 1/4W .1% AXIAL
CMF50453K00BEEB
RES 453K OHM 1/4W .1% AXIAL CMF50453K00BEEB
RES 453Kohm 1/4W .1% AXIAL

RES 453Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50453K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50453K00BEEB-ND
Through Hole Resistors CMF50453K00BEEB-ND
453 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

453 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 453K .1% T-9 Eb E3 Vishay - 67P7489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 453K .1% T-9 Eb E3 Vishay
67P7489
Cmf-50 453K .1% T-9 Eb E3 Vishay 67P7489
CMF-50 453K .1% T-9 EB e3

CMF-50 453K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50453K00BEEB CMF50453K00BEEB-ND 67P7489
Product Name RES 453K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 453K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details