Vishay Intertechnology, Inc. RES 44.2 OHM 1/4W 1% AXIAL CMF5044R200FHEB

Description
RES 44.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/4W 1% AXIAL - CMF5044R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/4W 1% AXIAL
CMF5044R200FHEB
RES 44.2 OHM 1/4W 1% AXIAL CMF5044R200FHEB
RES 44.2ohm 1/4W 1% AXIAL

RES 44.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF44.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF44.2QFTR-ND
Through Hole Resistors CMF44.2QFTR-ND
44.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 44.2 1% T-2 Eb E3 Vishay - 67P7472 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 44.2 1% T-2 Eb E3 Vishay
67P7472
Cmf-50 44.2 1% T-2 Eb E3 Vishay 67P7472
CMF-50 44.2 1% T-2 EB e3

CMF-50 44.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5044R200FHEB CMF44.2QFTR-ND 67P7472
Product Name RES 44.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 44.2 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details