Vishay Intertechnology, Inc. Metal Film Resistors - CMF5044K440BERE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5044K440BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5044K440BERE
Metal Film Resistors - CMF5044K440BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5044K440BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5044K440BERE-ND
Through Hole Resistors CMF5044K440BERE-ND
44.44 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.44 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 44.44K .1% T-9 R36 Vishay - 67P7467 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 44.44K .1% T-9 R36 Vishay
67P7467
Cmf-50 44.44K .1% T-9 R36 Vishay 67P7467
CMF-50 44.44K .1% T-9 R36

CMF-50 44.44K .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5044K440BERE CMF5044K440BERE-ND 67P7467
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 44.44K .1% T-9 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details