Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5044K200FHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 44.2K 1% T-2 EK e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 44.2K 1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5044K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5044K200FHEK
Vishay/DaleMetal Film Resistors - CMF5044K200FHEK
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 44.2K 1% T-2 EK e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 44.2K 1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF5044K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5044K200FHEK-ND
Through Hole Resistors CMF5044K200FHEK-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 44.2K 1% T-2 Ek E3 Vishay - 67P7464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 44.2K 1% T-2 Ek E3 Vishay
67P7464
Cmf-50 44.2K 1% T-2 Ek E3 Vishay 67P7464
CMF-50 44.2K 1% T-2 EK e3

CMF-50 44.2K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5044K200FHEK CMF5044K200FHEK-ND 67P7464
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 44.2K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details