Vishay Intertechnology, Inc. Through Hole Resistors CMF5044K200FHEB

Description
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF44.2KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF44.2KQFTR-ND
Through Hole Resistors CMF44.2KQFTR-ND
44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2K OHM 1% 50PPM 1/4W - CMF5044K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1% 50PPM 1/4W
CMF5044K200FHEB
RES 44.2K OHM 1% 50PPM 1/4W CMF5044K200FHEB
RES 44.2Kohm 1% 50PPM 1/4W

RES 44.2Kohm 1% 50PPM 1/4W

Supplier's Site
Through-Hole 0.25 W 44200 ohm Resistor - 53-CMF5044K200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 44200 ohm Resistor
53-CMF5044K200FHEB
Through-Hole 0.25 W 44200 ohm Resistor 53-CMF5044K200FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 44200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5044K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 44200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 44200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5044K200FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 44200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5044K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 44200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 44200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5044K200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 44.2K 1% T-2 Eb E3 Vishay - 67P7463 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 44.2K 1% T-2 Eb E3 Vishay
67P7463
Cmf-50 44.2K 1% T-2 Eb E3 Vishay 67P7463
CMF-50 44.2K 1% T-2 EB e3

CMF-50 44.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF44.2KQFTR-ND CMF5044K200FHEB 53-CMF5044K200FHEB 67P7463
Product Name Through Hole Resistors RES 44.2K OHM 1% 50PPM 1/4W Through-Hole 0.25 W 44200 ohm Resistor Cmf-50 44.2K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details