Vishay Intertechnology, Inc. Through Hole Resistors CMF5044K200DHR6

Description
44.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5044K200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5044K200DHR6-ND
Through Hole Resistors CMF5044K200DHR6-ND
44.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2K OHM 1/4W .5% AXIAL - CMF5044K200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/4W .5% AXIAL
CMF5044K200DHR6
RES 44.2K OHM 1/4W .5% AXIAL CMF5044K200DHR6
RES 44.2Kohm 1/4W .5% AXIAL

RES 44.2Kohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,442Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C5343 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C5343
Resistor,metal Film,442Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C5343
Resistor,Metal Film,442KOhms,200WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,442KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5044K200DHR6-ND CMF5044K200DHR6 40C5343
Product Name Through Hole Resistors RES 44.2K OHM 1/4W .5% AXIAL Resistor,metal Film,442Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details