Vishay Intertechnology, Inc. Through Hole Resistors CMF5044K200DHEB

Description
44.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5044K200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5044K200DHEB-ND
Through Hole Resistors CMF5044K200DHEB-ND
44.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 44.2K OHM 1/4W .5% AXIAL - CMF5044K200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/4W .5% AXIAL
CMF5044K200DHEB
RES 44.2K OHM 1/4W .5% AXIAL CMF5044K200DHEB
RES 44.2Kohm 1/4W .5% AXIAL

RES 44.2Kohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 44.2K .5% T-2 Eb E3 Vishay - 67P7459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 44.2K .5% T-2 Eb E3 Vishay
67P7459
Cmf-50 44.2K .5% T-2 Eb E3 Vishay 67P7459
CMF-50 44.2K .5% T-2 EB e3

CMF-50 44.2K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5044K200DHEB-ND CMF5044K200DHEB 67P7459
Product Name Through Hole Resistors RES 44.2K OHM 1/4W .5% AXIAL Cmf-50 44.2K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers