Vishay Intertechnology, Inc. RES 44.2K OHM 1/4W .1% AXIAL CMF5044K200BER6

Description
RES 44.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/4W .1% AXIAL - CMF5044K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/4W .1% AXIAL
CMF5044K200BER6
RES 44.2K OHM 1/4W .1% AXIAL CMF5044K200BER6
RES 44.2Kohm 1/4W .1% AXIAL

RES 44.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5044K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5044K200BER6-ND
Through Hole Resistors CMF5044K200BER6-ND
44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,442Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5340
Resistor,metal Film,442Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5340
Resistor,Metal Film,442KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,442KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5044K200BER6 CMF5044K200BER6-ND 40C5340
Product Name RES 44.2K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,442Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details