Vishay Intertechnology, Inc. Through Hole Resistors CMF5044K200BEEK

Description
44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5044K200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5044K200BEEK-ND
Through Hole Resistors CMF5044K200BEEK-ND
44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5044K200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5044K200BEEK
Metal Film Resistors - CMF5044K200BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 44.2K .1% T-9 Ek E3 Vishay - 67P7455 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 44.2K .1% T-9 Ek E3 Vishay
67P7455
Cmf-50 44.2K .1% T-9 Ek E3 Vishay 67P7455
CMF-50 44.2K .1% T-9 EK e3

CMF-50 44.2K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5044K200BEEK-ND CMF5044K200BEEK 67P7455
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 44.2K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details