Vishay Intertechnology, Inc. RES 448K OHM 1/4W .1% AXIAL CMF50448K00BEKA

Description
RES 448Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 448Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448K OHM 1/4W .1% AXIAL - CMF50448K00BEKA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448K OHM 1/4W .1% AXIAL
CMF50448K00BEKA
RES 448K OHM 1/4W .1% AXIAL CMF50448K00BEKA
RES 448Kohm 1/4W .1% AXIAL

RES 448Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50448K00BEKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50448K00BEKA-ND
Through Hole Resistors CMF50448K00BEKA-ND
448 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

448 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 448K .1% T-9 K36 Vishay - 67P7477 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 448K .1% T-9 K36 Vishay
67P7477
Cmf-50 448K .1% T-9 K36 Vishay 67P7477
CMF-50 448K .1% T-9 K36

CMF-50 448K .1% T-9 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50448K00BEKA CMF50448K00BEKA-ND 67P7477
Product Name RES 448K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 448K .1% T-9 K36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details