Vishay Intertechnology, Inc. RES 442K OHM 1% 50PPM 1/4W CMF50442K00FHEB

Description
RES 442Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 442Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1% 50PPM 1/4W - CMF50442K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1% 50PPM 1/4W
CMF50442K00FHEB
RES 442K OHM 1% 50PPM 1/4W CMF50442K00FHEB
RES 442Kohm 1% 50PPM 1/4W

RES 442Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF442KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF442KQFTR-ND
Through Hole Resistors CMF442KQFTR-ND
442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 442K 1% T-2 Eb E3 Vishay - 67P7475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 442K 1% T-2 Eb E3 Vishay
67P7475
Cmf-50 442K 1% T-2 Eb E3 Vishay 67P7475
CMF-50 442K 1% T-2 EB e3

CMF-50 442K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50442K00FHEB CMF442KQFTR-ND 67P7475
Product Name RES 442K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 442K 1% T-2 Eb E3 Vishay
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details