Vishay Intertechnology, Inc. RES 442K OHM 1/4W 1% AXIAL CMF50442K00FHBF

Description
RES 442Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/4W 1% AXIAL - CMF50442K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/4W 1% AXIAL
CMF50442K00FHBF
RES 442K OHM 1/4W 1% AXIAL CMF50442K00FHBF
RES 442Kohm 1/4W 1% AXIAL

RES 442Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50442K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50442K00FHBF-ND
Through Hole Resistors CMF50442K00FHBF-ND
442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50442K00FHBF CMF50442K00FHBF-ND
Product Name RES 442K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details