Vishay Intertechnology, Inc. RES 43.2 OHM 1/4W 1% AXIAL CMF5043R200FKEK

Description
RES 43.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/4W 1% AXIAL - CMF5043R200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/4W 1% AXIAL
CMF5043R200FKEK
RES 43.2 OHM 1/4W 1% AXIAL CMF5043R200FKEK
RES 43.2ohm 1/4W 1% AXIAL

RES 43.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5043R200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5043R200FKEK-ND
Through Hole Resistors CMF5043R200FKEK-ND
43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 43.2 1% T-1 Ek E3 Vishay - 67P7440 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43.2 1% T-1 Ek E3 Vishay
67P7440
Cmf-50 43.2 1% T-1 Ek E3 Vishay 67P7440
CMF-50 43.2 1% T-1 EK e3

CMF-50 43.2 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5043R200FKEK CMF5043R200FKEK-ND 67P7440
Product Name RES 43.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 43.2 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details