Vishay Intertechnology, Inc. Metal Film Resistors - CMF5043R200FKEA

Description
Metal Film Resistors - Through Hole CMF-50 43.2 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 43.2 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5043R200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5043R200FKEA
Metal Film Resistors - CMF5043R200FKEA
Metal Film Resistors - Through Hole CMF-50 43.2 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 43.2 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF5043R200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5043R200FKEA-ND
Through Hole Resistors CMF5043R200FKEA-ND
43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 43.2 1% T-1 Ea E3 Vishay - 67P7439 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43.2 1% T-1 Ea E3 Vishay
67P7439
Cmf-50 43.2 1% T-1 Ea E3 Vishay 67P7439
CMF-50 43.2 1% T-1 EA e3

CMF-50 43.2 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5043R200FKEA CMF5043R200FKEA-ND 67P7439
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 43.2 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers