Vishay Intertechnology, Inc. RES 43.2 OHM 1/4W 1% AXIAL CMF5043R200FHEK

Description
RES 43.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/4W 1% AXIAL - CMF5043R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/4W 1% AXIAL
CMF5043R200FHEK
RES 43.2 OHM 1/4W 1% AXIAL CMF5043R200FHEK
RES 43.2ohm 1/4W 1% AXIAL

RES 43.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5043R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5043R200FHEK-ND
Through Hole Resistors CMF5043R200FHEK-ND
43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 43.2 1% T-2 Ek E3 Vishay - 67P7437 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43.2 1% T-2 Ek E3 Vishay
67P7437
Cmf-50 43.2 1% T-2 Ek E3 Vishay 67P7437
CMF-50 43.2 1% T-2 EK e3

CMF-50 43.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5043R200FHEK CMF5043R200FHEK-ND 67P7437
Product Name RES 43.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 43.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details