Vishay Intertechnology, Inc. RES 43.2 OHM 1/4W 1% AXIAL CMF5043R200FHEB

Description
RES 43.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/4W 1% AXIAL - CMF5043R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/4W 1% AXIAL
CMF5043R200FHEB
RES 43.2 OHM 1/4W 1% AXIAL CMF5043R200FHEB
RES 43.2ohm 1/4W 1% AXIAL

RES 43.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF43.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF43.2QFTR-ND
Through Hole Resistors CMF43.2QFTR-ND
43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 43.2 1% T-2 Eb E3 Vishay - 67P7436 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43.2 1% T-2 Eb E3 Vishay
67P7436
Cmf-50 43.2 1% T-2 Eb E3 Vishay 67P7436
CMF-50 43.2 1% T-2 EB e3

CMF-50 43.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5043R200FHEB CMF43.2QFTR-ND 67P7436
Product Name RES 43.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 43.2 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers