Vishay Intertechnology, Inc. RES 43 OHM 1/4W 1% AXIAL CMF5043R000FKBF

Description
RES 43ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 43ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/4W 1% AXIAL - CMF5043R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/4W 1% AXIAL
CMF5043R000FKBF
RES 43 OHM 1/4W 1% AXIAL CMF5043R000FKBF
RES 43ohm 1/4W 1% AXIAL

RES 43ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5043R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5043R000FKBF-ND
Through Hole Resistors CMF5043R000FKBF-ND
43 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 43 1% T-1 B14 Vishay - 67P7434 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43 1% T-1 B14 Vishay
67P7434
Cmf-50 43 1% T-1 B14 Vishay 67P7434
CMF-50 43 1% T-1 B14

CMF-50 43 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5043R000FKBF CMF5043R000FKBF-ND 67P7434
Product Name RES 43 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 43 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details