Vishay Intertechnology, Inc. Through Hole Resistors CMF5043K200FKR6

Description
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5043K200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5043K200FKR6-ND
Through Hole Resistors CMF5043K200FKR6-ND
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 43.2K OHM 1/4W 1% AXIAL - CMF5043K200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/4W 1% AXIAL
CMF5043K200FKR6
RES 43.2K OHM 1/4W 1% AXIAL CMF5043K200FKR6
RES 43.2Kohm 1/4W 1% AXIAL

RES 43.2Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 43.2K 1% T-1 Re6 Vishay - 67P7433 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43.2K 1% T-1 Re6 Vishay
67P7433
Cmf-50 43.2K 1% T-1 Re6 Vishay 67P7433
CMF-50 43.2K 1% T-1 RE6

CMF-50 43.2K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5043K200FKR6-ND CMF5043K200FKR6 67P7433
Product Name Through Hole Resistors RES 43.2K OHM 1/4W 1% AXIAL Cmf-50 43.2K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details