Vishay Intertechnology, Inc. Through Hole Resistors CMF5043K200FKEA

Description
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5043K200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5043K200FKEA-ND
Through Hole Resistors CMF5043K200FKEA-ND
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5043K200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5043K200FKEA
Metal Film Resistors - CMF5043K200FKEA
Metal Film Resistors - Through Hole CMF-50 43.2K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 43.2K 1% T-1 EA e3

Supplier's Site
Cmf-50 43.2K 1% T-1 Ea E3 Vishay - 67P7432 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43.2K 1% T-1 Ea E3 Vishay
67P7432
Cmf-50 43.2K 1% T-1 Ea E3 Vishay 67P7432
CMF-50 43.2K 1% T-1 EA e3

CMF-50 43.2K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5043K200FKEA-ND CMF5043K200FKEA 67P7432
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 43.2K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details