Vishay Intertechnology, Inc. RES 43.2K OHM 1/4W 1% AXIAL CMF5043K200FKBF

Description
RES 43.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/4W 1% AXIAL - CMF5043K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/4W 1% AXIAL
CMF5043K200FKBF
RES 43.2K OHM 1/4W 1% AXIAL CMF5043K200FKBF
RES 43.2Kohm 1/4W 1% AXIAL

RES 43.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5043K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5043K200FKBF-ND
Through Hole Resistors CMF5043K200FKBF-ND
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 43.2K 1% T-1 B14 Vishay - 67P7431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 43.2K 1% T-1 B14 Vishay
67P7431
Cmf-50 43.2K 1% T-1 B14 Vishay 67P7431
CMF-50 43.2K 1% T-1 B14

CMF-50 43.2K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5043K200FKBF CMF5043K200FKBF-ND 67P7431
Product Name RES 43.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 43.2K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details